Status: | Unknown |
---|---|
Series: | JS Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | JS Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Coil Current | 72mA |
General Purpose Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a JS1A-B-5V-F?
Additional datasheets, footprints and schematics for JS1A-B-5V-F are listed on our Part Details page. You can also find images and similar parts to JS1A-B-5V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS1A-B-5V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS1A-B-5V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS1A-B-5V-F fall under?
The JS1A-B-5V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JS1A-B-5V-F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS1A-B-5V-F you can contact the distributor directly for product support, shipping queries etc.
Is the JS1A-B-5V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS1A-B-5V-F have stock available?
Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for JS1A-B-5V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS1A-B-5V-F often in real-time on the comparison pages.
What if I can't find stock of JS1A-B-5V-F?
You can fill out our help required form which you can use to request a quote for JS1A-B-5V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.