Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Construction | Sealed |
---|---|
Coil Insulation Class | Class E insulation |
Flame/Tracking Resistance | Not available |
Rated Coil Voltage | 5 V DC |
Contact Arrangement | 1 Form C |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Operate Voltage (@20oC) | Max. 70% V of Rated coil voltage (initial) |
Release Voltage (at20°C) | Min. 10% V of Rated coil voltage (initial) |
Rated Operating Current [±10%] (at 20°C) | 72 mA |
Resistance [±10%] (at 20°C) | 69.4 Ω |
Rated Operating Power | 360 mW |
Max. Allowable Voltage | 130% V of Rated coil voltage (at 70°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 10 A 250 V AC (N.O.), 10 A 125 V AC, 6 A 277 V AC, 5 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,500 VA 150 W (N.O.), 1,662 VA 150 W (N.C.) |
Max. Switching Voltage | 277 V AC, 100 V DC (0.5A) |
Max. Switching Current | 10 A (AC), 5 A (DC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 100 MΩ (At 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 750 Vrms for 1 min. (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 1,500 Vrms for 1 min. (detection current: 10 mA) |
Release Time (Initial) (at 20°C) | Max. 10 ms (at rated coil voltage, without bounce, without diode) |
Operate Time (Initial) (At 20oC) | Max. 10 ms (at rated coil voltage, without bounce) |
Hock Resistance (Functional) | Min. 98 m/s2 (half-sine shock pulse: 11 ms;, detection time: 10 µs) |
Hock Resistance (Destructive) | Min. 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.6 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2.0 mm) |
Mechanical Life | Min. 1x107 ope. (at 180 times/min.) |
Conditions | Ambient temperature: -40 to +70°C Humidity: 5 to 85% R.H. (Avoid icing and condensation) |
Weight (Typ.) | Approx. 12 g |
Resistive Load | Min. 100,000 ope. 10 A 125 V AC (at 20°C, at 20 times/min.) Min. 100,000 ope. 6 A 277 V AC (at 20°C, at 20 times/min.) Min. 100,000 ope. 5 A 30 V DC (at 20°C, at 20 times/min.) Min. 50,000 ope. 10 A 250 V AC (at 20°C, at 20 times/min.) |
Relay | RS Americas |
Relay,Power,SPDT-NO/NC,10A,5DC,250/125AC | RS |
Relay, Spdt, 250Vac, 30Vdc, 10A | Newark Electronics |
RELAY, SPDT, 250VAC, 30VDC, 10A | element14 |
Power Relay, 5 VDC, PC board10 A, 1C SPDTSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a JS1-5V-F?
Additional datasheets, footprints and schematics for JS1-5V-F are listed on our Part Details page. You can also find images and similar parts to JS1-5V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS1-5V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS1-5V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS1-5V-F fall under?
The JS1-5V-F is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > JS Series Relays.
Can I view similar or alternative parts?
You can view similar parts to JS1-5V-F when available in the JS Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS1-5V-F you can contact the distributor directly for product support, shipping queries etc.
Is the JS1-5V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS1-5V-F have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for JS1-5V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS1-5V-F often in real-time on the comparison pages.
What if I can't find stock of JS1-5V-F?
You can fill out our help required form which you can use to request a quote for JS1-5V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.