Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 69.4ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Coil Current | 72mA |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 130% |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 10A |
Contact Current DC Max | 5A |
Contact Current Max | 10A |
Contact Current Min | 6A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 100V |
DC Coil Power | 360mW |
External Depth | 16.4mm |
External Height | 22mm |
External Length / Height | 22mm |
External Width | 16.4mm |
Nom Operating Power | 360mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 10ms |
RELAY, SPDT, 250VAC, 30VDC, 10A | element14 |
Where can I find additional details, specifications and documents for a JS15F?
Additional datasheets, footprints and schematics for JS15F are listed on our Part Details page. You can also find images and similar parts to JS15F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS15F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS15F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS15F fall under?
The JS15F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JS15F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS15F you can contact the distributor directly for product support, shipping queries etc.
Is the JS15F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS15F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for JS15F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS15F often in real-time on the comparison pages.
What if I can't find stock of JS15F?
You can fill out our help required form which you can use to request a quote for JS15F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.