Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.67
|
No stock
|
Buy Now | |
Sager
from US$29.22
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$27.54
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$53.04
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$25.80
|
4
in stock
|
Buy Now | |
RS Americas
from US$40.73
|
-
|
Buy Now | |
element14
from US$25.85
|
-
|
Buy Now | |
Carlton-Bates
from US$24.78
|
-
|
Buy Now |
For Use With | Honeywell HM Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Differential Travel Max | 0.762mm |
Operating Force Max | 9ozf |
Operating Position | 0.34 in |
Over Travel Min | 0.762mm |
Switch Actuators Lever Spring Roller Limit switch | Sager |
Subminiature Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell JS-152 | Newark Electronics |
Subminiature Basics | Honeywell JS-152 | RS Americas |
ACTUATOR, 9OZF, ZX SERIES SWITCH | element14 |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a JS-152?
Additional datasheets, footprints and schematics for JS-152 are listed on our Part Details page. You can also find images and similar parts to JS-152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS-152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS-152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS-152 fall under?
The JS-152 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JS-152 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS-152 you can contact the distributor directly for product support, shipping queries etc.
Is the JS-152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS-152 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for JS-152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS-152 often in real-time on the comparison pages.
What if I can't find stock of JS-152?
You can fill out our help required form which you can use to request a quote for JS-152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.