Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.79
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$42.50
|
560
in stock
|
Buy Now | |
element14
from US$43.59
|
560
in stock
|
Buy Now | |
Electro Enterprises
from US$49.32
|
288
in stock
|
Buy Now | |
Sager
from US$39.85
|
252
in stock
|
Buy Now | |
TTI Europe
from US$35.59
|
150
in stock
|
Buy Now | |
Relay Specialties
from US$15.65
|
2
in stock
|
Buy Now | |
RS Americas
from US$49.39
|
-
|
Buy Now | |
Carlton-Bates
from US$45.41
|
-
|
Buy Now |
For Use With | Honeywell HM Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Differential Travel Max | 0.762mm |
Features | Roller Leaf |
Operating Force Max | 9ozf |
Operating Position | 14 mm |
Actuator, 9Ozf, Zx Series Switch | Newark Electronics |
ACTUATOR, 9OZF, ZX SERIES SWITCH | element14 |
Switch Actuators HERMETICALLY SEALED ROCKER | Sager |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Electromechanical Switch Basic | Relay Specialties |
Roller Lever actuator for HM series sealed Basic Switch part | Honeywell JS-151 | RS Americas |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a JS-151?
Additional datasheets, footprints and schematics for JS-151 are listed on our Part Details page. You can also find images and similar parts to JS-151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS-151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS-151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS-151 fall under?
The JS-151 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JS-151 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS-151 you can contact the distributor directly for product support, shipping queries etc.
Is the JS-151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS-151 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and Sager have stock available or on a lead time for JS-151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS-151 often in real-time on the comparison pages.
What if I can't find stock of JS-151?
You can fill out our help required form which you can use to request a quote for JS-151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.