Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Other |
---|---|
Color | Orange |
UL Flammability Rating | None |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Box |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
JIFFY SPLICE, size 12 Automotive Connector Accessory Type: Splice Primary Product Material: VMQ Primary Product Color: Red-Orange Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Splice VMQ | Jiffy Splice | Part Number: JS-12-00 | Internal Number: JS-12-00 | Red-Orange | TE Connectivity | TE Store |
Connector: wire-wire | Transfer Multisort Elektronik |
Automotive Connector, Jiffy Splice, Orange, Temp Range: -55 to 125 C | TE Connectivity JS-12-00 | RS Americas |
Jiffy Splice for DTHD Series Connectors Size 12 Silicon Red/Orange Box | Avnet America |
Where can I find additional details, specifications and documents for a JS-12-00?
Additional datasheets, footprints and schematics for JS-12-00 are listed on our Part Details page. You can also find images and similar parts to JS-12-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS-12-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS-12-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS-12-00 fall under?
The JS-12-00 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to JS-12-00 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS-12-00 you can contact the distributor directly for product support, shipping queries etc.
Is the JS-12-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS-12-00 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, RS Americas, Boersig and Avnet America have stock available or on a lead time for JS-12-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS-12-00 often in real-time on the comparison pages.
What if I can't find stock of JS-12-00?
You can fill out our help required form which you can use to request a quote for JS-12-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.