Status: | Unknown |
---|---|
Series: | JR Series |
RoHS: | Unknown |
Product Range | JR Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 14Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Bayonet |
RoHS Compliant | Yes |
Circular Connector, Rcpt, 14Pos, Flange | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 14POS, FLANGE | element14 |
Standard Circular Connector REC 14POS SOC SILVER | Sager |
Conn Circular RCP 14 POS Solder Cup ST Flange Mount 14 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a JRC16BR-14S(71)?
Additional datasheets, footprints and schematics for JRC16BR-14S(71) are listed on our Part Details page. You can also find images and similar parts to JRC16BR-14S(71) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JRC16BR-14S(71) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JRC16BR-14S(71) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JRC16BR-14S(71) fall under?
The JRC16BR-14S(71) is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to JRC16BR-14S(71) when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JRC16BR-14S(71) you can contact the distributor directly for product support, shipping queries etc.
Is the JRC16BR-14S(71) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JRC16BR-14S(71) have stock available?
Authorised distributors including Newark Electronics, element14, Sager, Farnell and Avnet America have stock available or on a lead time for JRC16BR-14S(71).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JRC16BR-14S(71) often in real-time on the comparison pages.
What if I can't find stock of JRC16BR-14S(71)?
You can fill out our help required form which you can use to request a quote for JRC16BR-14S(71) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.