Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type B | 2.5mm Barrel Jack |
---|---|
Cable Length - Imperial | 3ft |
Cable Length - Metric | 1m |
Jacket Color | Black |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | 2.5mm Barrel Plug |
---|---|
Connector Type B | 2.5mm Barrel Jack |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 1m |
Jacket Color | Black |
RoHS Compliant | Yes |
Connector Type A:2.5Mm Barrel Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a JR8307A-1M?
Additional datasheets, footprints and schematics for JR8307A-1M are listed on our Part Details page. You can also find images and similar parts to JR8307A-1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR8307A-1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR8307A-1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR8307A-1M fall under?
The JR8307A-1M is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.
Can I view similar or alternative parts?
You can view similar parts to JR8307A-1M when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR8307A-1M you can contact the distributor directly for product support, shipping queries etc.
Is the JR8307A-1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR8307A-1M have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for JR8307A-1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR8307A-1M often in real-time on the comparison pages.
What if I can't find stock of JR8307A-1M?
You can fill out our help required form which you can use to request a quote for JR8307A-1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.