JR8307A-10M Cable Assemblies by MCM Audio

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.96

Distributor Stock
Logo for Farnell
Farnell
from US$1.96
No stock
Buy Now
Logo for element14
element14
from US$2.96
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A 2.5mm Barrel Plug
Connector Type B 2.5mm Barrel Jack
Cable Length - Imperial 30ft
Cable Length - Metric 10m
Jacket Color Black

Alternative Descriptions

10M RA DC EXTENSION CORD 2.5MM DC PLUG | element14
Connector Type A:2.5Mm Barrel Plug | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a JR8307A-10M?

Additional datasheets, footprints and schematics for JR8307A-10M are listed on our Part Details page. You can also find images and similar parts to JR8307A-10M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JR8307A-10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR8307A-10M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JR8307A-10M fall under?

The JR8307A-10M is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Barrel Power Cords.

Can I view similar or alternative parts?

You can view similar parts to JR8307A-10M when available in the Barrel Power Cords range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JR8307A-10M you can contact the distributor directly for product support, shipping queries etc.

Is the JR8307A-10M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JR8307A-10M have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for JR8307A-10M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JR8307A-10M often in real-time on the comparison pages.

What if I can't find stock of JR8307A-10M?

You can fill out our help required form which you can use to request a quote for JR8307A-10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay