JR8307 1.5M Leads by Multicomp

LEAD DC EXTENSION 2.5MM 1.5M 4A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for Farnell
Farnell
from US$1.30
6,243
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.69
8,933
in stock
Buy Now
Logo for element14
element14
from US$1.47
6,243
in stock
Buy Now

Specifications

Connector Type A 2.5mm DC Power Socket
Connector Type B 2.5mm DC Power Plug
Cable Length - Imperial 4.9ft
Cable Length - Metric 1.5m
Jacket Colour Black
Product Range -
Cable Assembly Type Power
Current Rating 4A
Voltage Rating 15V


JR8307-1.5M Leads by Stellar Labs

Connector Type A:2.5mm Barrel Plug

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type B 2.5mm Barrel Jack
Cable Length - Imperial 5ft
Cable Length - Metric 1.5m
Jacket Color Black
Product Range -

JR8307 1.5M Leads by Pro Elec

POWER CORD 2.5MM DC SKT-PLUG 1.5M BLK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A 2.5mm DC Power Socket
Connector Type B 2.5mm DC Power Plug
Cable Length - Imperial 4.92ft
Cable Length - Metric 1.5m
Jacket Colour Black
Product Range -
Lead Length 1.5m

JR8307 1.5M Cable Assemblies by Multicomp Pro

POWER CORD, DC 2.5MM BARREL PLUG-JACK, 1.5M

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A 2.5mm Barrel Plug
Connector Type B 2.5mm Barrel Jack
Cable Length - Imperial 4.9ft
Cable Length - Metric 1.5m
Jacket Color Black
Voltage Rating 15V
RoHS Compliant Yes

Alternative Descriptions

Power Cord, Dc 2.5Mm Barrel Plug-Jack, 1.5M | Newark Electronics
LEAD, DC EXTENSION, 2.5MM, 1.5M, 0.4A | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JR8307 1.5M?

Additional datasheets, footprints and schematics for JR8307 1.5M are listed on our Part Details page. You can also find images and similar parts to JR8307 1.5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JR8307 1.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR8307 1.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JR8307 1.5M fall under?

The JR8307 1.5M is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.

Can I view similar or alternative parts?

You can view similar parts to JR8307 1.5M when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JR8307 1.5M you can contact the distributor directly for product support, shipping queries etc.

Is the JR8307 1.5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JR8307 1.5M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JR8307 1.5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JR8307 1.5M often in real-time on the comparison pages.

What if I can't find stock of JR8307 1.5M?

You can fill out our help required form which you can use to request a quote for JR8307 1.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay