JR8307 3M Leads by Multicomp

LEAD DC EXTENSION 2.5MM 3M 4A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Farnell
Farnell
from US$1.56
7,853
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.28
10,511
in stock
Buy Now
Logo for element14
element14
from US$1.99
7,853
in stock
Buy Now

Specifications

Connector Type A 2.5mm DC Power Socket
Connector Type B 2.5mm DC Power Plug
Cable Length - Imperial 9.8ft
Cable Length - Metric 3m
Jacket Colour Black
Product Range -
SVHC No SVHC (07-Jul-2017)
Cable Assembly Type Power
Colour Black
Current Rating 4A
Voltage Rating 15V


JR8307-3M Leads by Stellar Labs

Connector Type A:2.5mm Barrel Plug

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type B 2.5mm Barrel Jack
Cable Length - Imperial 9ft
Cable Length - Metric 3m
Jacket Color Black
Product Range -

JR8307 3M Leads by Pro Elec

POWER CORD 2.5MM DC SKT-PLUG 3M BLK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A 2.5mm DC Power Socket
Connector Type B 2.5mm DC Power Plug
Cable Length - Imperial 9.84ft
Cable Length - Metric 3m
Jacket Colour Black
Product Range -
Lead Length 3m

JR8307 3M Cable Assemblies by Multicomp Pro

POWER CORD, DC 2.5MM BARREL PLUG-JACK, 3M

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A 2.5mm Barrel Plug
Connector Type B 2.5mm Barrel Jack
Cable Length - Imperial 9.8ft
Cable Length - Metric 3m
Jacket Color Black
Voltage Rating 15V
RoHS Compliant Yes

Alternative Descriptions

Power Cord, Dc 2.5Mm Barrel Plug-Jack, 3M | Newark Electronics
LEAD, DC EXTENSION, 2.5MM, 3M, 0.4A | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JR8307 3M?

Additional datasheets, footprints and schematics for JR8307 3M are listed on our Part Details page. You can also find images and similar parts to JR8307 3M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JR8307 3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR8307 3M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JR8307 3M fall under?

The JR8307 3M is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.

Can I view similar or alternative parts?

You can view similar parts to JR8307 3M when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JR8307 3M you can contact the distributor directly for product support, shipping queries etc.

Is the JR8307 3M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JR8307 3M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JR8307 3M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JR8307 3M often in real-time on the comparison pages.

What if I can't find stock of JR8307 3M?

You can fill out our help required form which you can use to request a quote for JR8307 3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay