JR8306A-5M Leads by Stellar Labs

Connector Type A:2.1mm Barrel Plug

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.56

Distributor Stock
Logo for Farnell
Farnell
from US$5.61
No stock
Buy Now
Logo for element14
element14
from US$2.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type B 2.1mm Barrel Jack
Cable Length - Imperial 15ft
Cable Length - Metric 5m
Jacket Color Black
Product Range -


JR8306A-5M Cable Assemblies by Multicomp Pro

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A 2.1mm Barrel Plug
Connector Type B 2.1mm Barrel Jack
Cable Length - Imperial 15ft
Cable Length - Metric 5m
Jacket Color Black
RoHS Compliant Yes

Alternative Descriptions

Cable Length - Imperial:15ft | element14
Cable Length - Imperial: 15ft | Farnell
Connector Type A:2.1Mm Barrel Plug | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JR8306A-5M?

Additional datasheets, footprints and schematics for JR8306A-5M are listed on our Part Details page. You can also find images and similar parts to JR8306A-5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JR8306A-5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR8306A-5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JR8306A-5M fall under?

The JR8306A-5M is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.

Can I view similar or alternative parts?

You can view similar parts to JR8306A-5M when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JR8306A-5M you can contact the distributor directly for product support, shipping queries etc.

Is the JR8306A-5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JR8306A-5M have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for JR8306A-5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JR8306A-5M often in real-time on the comparison pages.

What if I can't find stock of JR8306A-5M?

You can fill out our help required form which you can use to request a quote for JR8306A-5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay