Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.27
|
149
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
LEAD, DC EXTENSION 2.1MMR/A 10M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 2.1mm Barrel Plug |
---|---|
Connector Type B | 2.1mm Barrel Jack |
Cable Length - Imperial | 30ft |
Cable Length - Metric | 10m |
Jacket Color | Black |
Where can I find additional details, specifications and documents for a JR8306A-10M.?
Additional datasheets, footprints and schematics for JR8306A-10M. are listed on our Part Details page. You can also find images and similar parts to JR8306A-10M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR8306A-10M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR8306A-10M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR8306A-10M. fall under?
The JR8306A-10M. is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Barrel Power Cords.
Can I view similar or alternative parts?
You can view similar parts to JR8306A-10M. when available in the Barrel Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR8306A-10M. you can contact the distributor directly for product support, shipping queries etc.
Is the JR8306A-10M. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JR8306A-10M. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for JR8306A-10M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR8306A-10M. often in real-time on the comparison pages.
What if I can't find stock of JR8306A-10M.?
You can fill out our help required form which you can use to request a quote for JR8306A-10M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.