JR8306 -3M Leads by Multicomp

LEAD DC EXTENSION 2.1MM 3M 1.5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$0.95
6,613
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
6,916
in stock
Buy Now
Logo for element14
element14
from US$1.20
6,681
in stock
Buy Now

Specifications

Connector Type A 2.1mm DC Power Socket
Connector Type B 2.1mm DC Power Plug
Cable Length - Imperial 9.8ft
Cable Length - Metric 3m
Jacket Colour Black
Product Range -
Current Rating 1.5A
Voltage Rating 1kV

Alternative Descriptions

Power Cord, Dc 2.1Mm Barrel Plug-Jack, 3M, 1.5A | Newark Electronics
LEAD, DC EXTENSION, 2.1MM, 3M, 1.5A | element14


JR8306-3M Leads by Stellar Labs

Connector Type A:2.1mm Barrel Plug

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type B 2.1mm Barrel Jack
Cable Length - Imperial 9ft
Cable Length - Metric 3m
Jacket Color Black
Product Range -

JR8306 -3M Leads by Pro Elec

POWER CORD 2.1MM DC SKT-PLUG 3M BLK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A 2.1mm DC Power Socket
Connector Type B 2.1mm DC Power Plug
Cable Length - Imperial 9.84ft
Cable Length - Metric 3m
Jacket Colour Black
Product Range -
Lead Length 3m

JR8306-3M Cable Assemblies by Multicomp Pro

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A 2.1mm Barrel Plug
Connector Type B 2.1mm Barrel Jack
Cable Length - Imperial 9ft
Cable Length - Metric 3m
Jacket Color Black
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JR8306 -3M?

Additional datasheets, footprints and schematics for JR8306 -3M are listed on our Part Details page. You can also find images and similar parts to JR8306 -3M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JR8306 -3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR8306 -3M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JR8306 -3M fall under?

The JR8306 -3M is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.

Can I view similar or alternative parts?

You can view similar parts to JR8306 -3M when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JR8306 -3M you can contact the distributor directly for product support, shipping queries etc.

Is the JR8306 -3M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JR8306 -3M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JR8306 -3M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JR8306 -3M often in real-time on the comparison pages.

What if I can't find stock of JR8306 -3M?

You can fill out our help required form which you can use to request a quote for JR8306 -3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay