Status: | Unknown |
---|---|
Series: | JR Series |
RoHS: | Unknown |
Product Range | JR Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 10Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Copper Alloy |
Contact Plating | Silver |
SVHC | No SVHC (27-Jun-2018) |
Circular Connector, Plug, 10Pos, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 10POS, CABLE | element14 |
Standard Circular Connector 10P STRT PLUG SCKT ALUMINUM CON SCRW LK | Sager |
Conn Circular SKT 10 POS Solder ST Cable Mount 10 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a JR21PK-10S(71)?
Additional datasheets, footprints and schematics for JR21PK-10S(71) are listed on our Part Details page. You can also find images and similar parts to JR21PK-10S(71) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR21PK-10S(71) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR21PK-10S(71) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR21PK-10S(71) fall under?
The JR21PK-10S(71) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to JR21PK-10S(71) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR21PK-10S(71) you can contact the distributor directly for product support, shipping queries etc.
Is the JR21PK-10S(71) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR21PK-10S(71) have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for JR21PK-10S(71).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR21PK-10S(71) often in real-time on the comparison pages.
What if I can't find stock of JR21PK-10S(71)?
You can fill out our help required form which you can use to request a quote for JR21PK-10S(71) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.