Status: | Unknown |
---|---|
Series: | JR-W Series |
RoHS: | Unknown |
Product Range | JR-W Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Aluminium Alloy Brass Body |
Connector Body Plating | Black Chrome |
Contact Material | Copper Alloy |
Contact Plating | Silver |
SVHC | No SVHC (27-Jun-2018) |
Waterproof (Ip67/Ip68) Circular Connectors |Hirose(Hrs) JR16WP-7S(31) | Newark Electronics |
Standard Circular Connector | Sager |
Conn Circular SKT 7 POS Solder ST Cable Mount 7 Terminal Single Port Bag | Avnet America |
Where can I find additional details, specifications and documents for a JR16WP-7S(31)?
Additional datasheets, footprints and schematics for JR16WP-7S(31) are listed on our Part Details page. You can also find images and similar parts to JR16WP-7S(31) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR16WP-7S(31) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR16WP-7S(31) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR16WP-7S(31) fall under?
The JR16WP-7S(31) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to JR16WP-7S(31) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR16WP-7S(31) you can contact the distributor directly for product support, shipping queries etc.
Is the JR16WP-7S(31) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR16WP-7S(31) have stock available?
Authorised distributors including Newark Electronics, element14, Sager, Farnell and Avnet America have stock available or on a lead time for JR16WP-7S(31).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR16WP-7S(31) often in real-time on the comparison pages.
What if I can't find stock of JR16WP-7S(31)?
You can fill out our help required form which you can use to request a quote for JR16WP-7S(31) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.