Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.17
|
213
in stock
|
Buy Now | |
Rapid Electronics
from US$13.67
|
246
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
246
in stock
|
Buy Now | |
CoreStaff
from US$5.12
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$13.28
|
-
|
Buy Now | |
Sager
from US$10.12
|
-
|
Buy Now | |
Farnell
from US$6.75
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Connector Shell Size | 16 |
---|---|
Cable Diameter Max | 4mm |
Strain Relief Material | - |
Product Range | - |
For Use With | JR-W Series Shell Size 16 Waterproof Plug Connectors |
HIROSE JR16WCC-4(71) | Rapid Electronics |
Cable clamp,self tightening,4mm | RS |
Waterproof (Ip67/Ip68) Circular Connectors |Hirose(Hrs) JR16WCC-4(71) | Newark Electronics |
Standard Circular Connector STRAIN RLF JR16 4MM | Sager |
CLAMP, JR-W SERIES, 4MM, SIZE 16 | Farnell |
Clamp Metal for JR-W Series Waterproof Circular Connectors Polyphenylene Sulfide Black | Avnet America |
Where can I find additional details, specifications and documents for a JR16WCC-4(71)?
Additional datasheets, footprints and schematics for JR16WCC-4(71) are listed on our Part Details page. You can also find images and similar parts to JR16WCC-4(71) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR16WCC-4(71) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR16WCC-4(71) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR16WCC-4(71) fall under?
The JR16WCC-4(71) is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to JR16WCC-4(71) when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR16WCC-4(71) you can contact the distributor directly for product support, shipping queries etc.
Is the JR16WCC-4(71) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR16WCC-4(71) have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, CoreStaff and Newark Electronics have stock available or on a lead time for JR16WCC-4(71).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR16WCC-4(71) often in real-time on the comparison pages.
What if I can't find stock of JR16WCC-4(71)?
You can fill out our help required form which you can use to request a quote for JR16WCC-4(71) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.