Status: | Unknown |
---|---|
Series: | JR-W Series |
RoHS: | Unknown |
Product Range | JR-W Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Black Chrome |
Contact Material | Copper Alloy |
Contact Plating | Silver |
SVHC | No SVHC (27-Jun-2018) |
Waterproof (Ip67/Ip68) Circular Connectors |Hirose(Hrs) JR13WR-5P(31) | Newark Electronics |
Standard Circular Connector | Sager |
Connector Circular Waterproof Pin 5 Position Solder Straight Flange Mount 5 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a JR13WR-5P(31)?
Additional datasheets, footprints and schematics for JR13WR-5P(31) are listed on our Part Details page. You can also find images and similar parts to JR13WR-5P(31) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR13WR-5P(31) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR13WR-5P(31) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR13WR-5P(31) fall under?
The JR13WR-5P(31) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to JR13WR-5P(31) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR13WR-5P(31) you can contact the distributor directly for product support, shipping queries etc.
Is the JR13WR-5P(31) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR13WR-5P(31) have stock available?
Authorised distributors including Newark Electronics, Sager, Farnell and Avnet America have stock available or on a lead time for JR13WR-5P(31).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR13WR-5P(31) often in real-time on the comparison pages.
What if I can't find stock of JR13WR-5P(31)?
You can fill out our help required form which you can use to request a quote for JR13WR-5P(31) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.