Status: | Unknown |
---|---|
Series: | JR-W Series |
RoHS: | Unknown |
Prices starting from US$8.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.74
|
No stock
|
Buy Now |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 10mm |
Strain Relief Material | - |
Product Range | JR-W Series |
For Use With | JR-W Series Heavy Duty Metal Shell Connectors |
CLAMP, JR-W SERIES, 10MM, SIZE 13 | Farnell |
Where can I find additional details, specifications and documents for a JR13WCC-10(71)?
Additional datasheets, footprints and schematics for JR13WCC-10(71) are listed on our Part Details page. You can also find images and similar parts to JR13WCC-10(71) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR13WCC-10(71) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR13WCC-10(71) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR13WCC-10(71) fall under?
The JR13WCC-10(71) is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to JR13WCC-10(71) when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR13WCC-10(71) you can contact the distributor directly for product support, shipping queries etc.
Is the JR13WCC-10(71) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR13WCC-10(71) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for JR13WCC-10(71).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR13WCC-10(71) often in real-time on the comparison pages.
What if I can't find stock of JR13WCC-10(71)?
You can fill out our help required form which you can use to request a quote for JR13WCC-10(71) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.