Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Video Connector A | Stereo Receptacle - 3.5mm |
---|---|
Audio Video Connector B | Stereo Plug - 2.5mm |
Product Range | - |
Connector Body Material | PVC (Polyvinylchloride) Body |
Connector Type A | 3.5mm Stereo Jack Socket |
Connector Type B | 2.5mm Stereo Jack Plug |
Convert From | 3.5mm Stereo Jack |
Convert From Gender | Receptacle |
Convert From Positions | 3Ways |
Convert To | 2.5mm Stereo Plug |
Convert To Gender | Plug |
Convert To Positions | 3Ways |
Adapter, Stereo Receptacle To Stereo Plug | Newark Electronics |
ADAPTOR, STEREO RCPT TO STEREO PLUG | Farnell |
Where can I find additional details, specifications and documents for a JR1344?
Additional datasheets, footprints and schematics for JR1344 are listed on our Part Details page. You can also find images and similar parts to JR1344 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR1344 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR1344 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR1344 fall under?
The JR1344 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to JR1344 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR1344 you can contact the distributor directly for product support, shipping queries etc.
Is the JR1344 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR1344 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JR1344.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR1344 often in real-time on the comparison pages.
What if I can't find stock of JR1344?
You can fill out our help required form which you can use to request a quote for JR1344 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.