Status: | Unknown |
---|---|
Series: | JQ Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | JQ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 125VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 16.7mA |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 10A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
External Depth | 20mm |
External Height | 16mm |
External Width | 10mm |
Nom Operating Power | 400mW |
Relay Type | Power |
RELAY, SPDT, 125VAC, 30VDC, 10A | Farnell |
Where can I find additional details, specifications and documents for a JQ1P-B-24V-FT?
Additional datasheets, footprints and schematics for JQ1P-B-24V-FT are listed on our Part Details page. You can also find images and similar parts to JQ1P-B-24V-FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JQ1P-B-24V-FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JQ1P-B-24V-FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JQ1P-B-24V-FT fall under?
The JQ1P-B-24V-FT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JQ1P-B-24V-FT when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JQ1P-B-24V-FT you can contact the distributor directly for product support, shipping queries etc.
Is the JQ1P-B-24V-FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JQ1P-B-24V-FT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for JQ1P-B-24V-FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JQ1P-B-24V-FT often in real-time on the comparison pages.
What if I can't find stock of JQ1P-B-24V-FT?
You can fill out our help required form which you can use to request a quote for JQ1P-B-24V-FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.