Status: | Unknown |
---|---|
Series: | JQ Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 5A |
Product Range | JQ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 125VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 125ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA SEMKO TUV |
Approval Category | UL Recognised |
Coil Current | 40mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 130% |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Max | 5A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 110V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 200mW |
External Depth | 15.6mm |
External Height | 20mm |
External Length / Height | 20mm |
External Width | 10mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 6ms |
Relay Type | Power |
RELAY, SPST-NO, 125VAC, 30VDC, 5A | Farnell |
General Purpose Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a JQ1A5VF?
Additional datasheets, footprints and schematics for JQ1A5VF are listed on our Part Details page. You can also find images and similar parts to JQ1A5VF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JQ1A5VF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JQ1A5VF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JQ1A5VF fall under?
The JQ1A5VF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JQ1A5VF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JQ1A5VF you can contact the distributor directly for product support, shipping queries etc.
Is the JQ1A5VF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JQ1A5VF have stock available?
Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for JQ1A5VF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JQ1A5VF often in real-time on the comparison pages.
What if I can't find stock of JQ1A5VF?
You can fill out our help required form which you can use to request a quote for JQ1A5VF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.