Status: | Unknown |
---|---|
Series: | JQ Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
-
|
Buy Now |
Product Range | JQ Series |
---|---|
Relay Type | Power - General Purpose |
Coil Type | Non Latching |
Contact Configuration | SPST-NO |
Coil Voltage | 5VDC |
Contact Current | 5A |
Contact Voltage VAC | 125V |
Coil Current | 40mA |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a JQ1A-5V?
Additional datasheets, footprints and schematics for JQ1A-5V are listed on our Part Details page. You can also find images and similar parts to JQ1A-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JQ1A-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JQ1A-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JQ1A-5V fall under?
The JQ1A-5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JQ1A-5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JQ1A-5V you can contact the distributor directly for product support, shipping queries etc.
Is the JQ1A-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JQ1A-5V have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for JQ1A-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JQ1A-5V often in real-time on the comparison pages.
What if I can't find stock of JQ1A-5V?
You can fill out our help required form which you can use to request a quote for JQ1A-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.