Status: | Unknown |
---|---|
Series: | PANASONIC EW - JQ Series |
RoHS: | Unknown |
Product Range | PANASONIC EW - JQ Series |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 30V |
Contact Configuration | SPST-NO |
Relay Mounting | Through Hole |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
RELAY, SPST-NO, 125VAC, 30VDC, 5A | Farnell |
Relay, Spst-No, 125Vac, 30Vdc, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a JQ1A-24V-F?
Additional datasheets, footprints and schematics for JQ1A-24V-F are listed on our Part Details page. You can also find images and similar parts to JQ1A-24V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JQ1A-24V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JQ1A-24V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JQ1A-24V-F fall under?
The JQ1A-24V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JQ1A-24V-F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JQ1A-24V-F you can contact the distributor directly for product support, shipping queries etc.
Is the JQ1A-24V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JQ1A-24V-F have stock available?
Authorised distributors including Relay Specialties, Farnell and Newark Electronics have stock available or on a lead time for JQ1A-24V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JQ1A-24V-F often in real-time on the comparison pages.
What if I can't find stock of JQ1A-24V-F?
You can fill out our help required form which you can use to request a quote for JQ1A-24V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.