JQ1A-12V-F Switches, Relays & Solenoids by Panasonic

RELAY SPST-NO 125VAC 30VDC 5A

Status: Unknown
Series: JQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for RS
RS
from US$1.07
No stock
Buy Now
Logo for element14
element14
from US$2.41
-
Buy Now
Logo for Farnell
Farnell
from US$3.00
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 12VDC
Contact Current 5A
Product Range JQ Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 125VAC
Coil Current 16.7mA

Alternative Descriptions

Relay, 5A 12VDC SPST-NO PCB | RS
Relay, Spst-No, 125Vac, 30Vdc, 5A | Newark Electronics
General Purpose Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a JQ1A-12V-F?

Additional datasheets, footprints and schematics for JQ1A-12V-F are listed on our Part Details page. You can also find images and similar parts to JQ1A-12V-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JQ1A-12V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JQ1A-12V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JQ1A-12V-F fall under?

The JQ1A-12V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to JQ1A-12V-F when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JQ1A-12V-F you can contact the distributor directly for product support, shipping queries etc.

Is the JQ1A-12V-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JQ1A-12V-F have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for JQ1A-12V-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JQ1A-12V-F often in real-time on the comparison pages.

What if I can't find stock of JQ1A-12V-F?

You can fill out our help required form which you can use to request a quote for JQ1A-12V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay