Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.51
Insulator Colour | Red |
---|---|
For Use With | Mueller JP-8783, JP-33674, JP-33699, JP-25182, JP-8078, JP-8099 & JP-8701 Series Test Clips |
Accessory Type | Insulator |
Colour | Red |
RoHS Compliant | Yes |
Insulator boot for JP-x clip, Red | RS |
Mueller Red PVC Insulator Boot For Test Clip | Mueller JP-8681-2 | RS Americas |
Insulator, Red, Durable Pvc Rohs Compliant: Yes |Mueller Electric JP-8681-2 | Newark Electronics |
INSULATOR, RED, DURABLE PVC | element14 |
Clip Insulator, 2.400 in. OAL, PVC, Red | Carlton-Bates |
Where can I find additional details, specifications and documents for a JP-8681-2?
Additional datasheets, footprints and schematics for JP-8681-2 are listed on our Part Details page. You can also find images and similar parts to JP-8681-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JP-8681-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JP-8681-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JP-8681-2 fall under?
The JP-8681-2 is listed under Test & Measurement > Test Equipment Accessories > Test Clip Insulators.
Can I view similar or alternative parts?
You can view similar parts to JP-8681-2 when available in the Test Clip Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JP-8681-2 you can contact the distributor directly for product support, shipping queries etc.
Is the JP-8681-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JP-8681-2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for JP-8681-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JP-8681-2 often in real-time on the comparison pages.
What if I can't find stock of JP-8681-2?
You can fill out our help required form which you can use to request a quote for JP-8681-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.