JN314-412-M Connectors by Panduit

TERMINAL WIRE SPLICE 14-12AWG NATURAL

Status: Unknown
Series: JN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$374.18
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range JN Series
Termination Crimp
Wire Size AWG Min 14AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 4mm²
Terminal Type Wire Splice
Insulator Colour Natural

Alternative Descriptions

Wire Joint, 14 - 12 AWG, CU Wire, 600V, Nylon | Carlton-Bates
TERMINAL, WIRE SPLICE, 14-12AWG, NATURAL | Farnell
Terminal, Wire Splice, 14-12Awg, Natural | Newark Electronics
Cable Mounting & Accessories Wire Joint Nylon Ins 3 #14 - 4 #12 AWG | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a JN314-412-M?

Additional datasheets, footprints and schematics for JN314-412-M are listed on our Part Details page. You can also find images and similar parts to JN314-412-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JN314-412-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JN314-412-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JN314-412-M fall under?

The JN314-412-M is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to JN314-412-M when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JN314-412-M you can contact the distributor directly for product support, shipping queries etc.

Is the JN314-412-M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JN314-412-M have stock available?

Authorised distributors including Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for JN314-412-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JN314-412-M often in real-time on the comparison pages.

What if I can't find stock of JN314-412-M?

You can fill out our help required form which you can use to request a quote for JN314-412-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay