Status: | Unknown |
---|---|
Series: | JN Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$192.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
32,900
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
32,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
17,615
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
5,871
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,005
in stock
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Product Range | JN Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 2mm² |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Wire Joint, Nylon Ins, (2) #24 - (2) #16 Rohs Compliant: Yes |Panduit JN224-318-M | Newark Electronics |
Wire Joint 14-24AWG 20.1mm Tin Bulk | Avnet America |
Wire Joint, Nylon Ins, (2) - #24 (2) #16 | Heilind Electronics |
Wire Used With nylon insulated, (2) #24 -318 Wireers, (2) #24 - (2) #16 insulate | Panduit JN224-318-M | RS Americas |
Wire Joint, 24 - 16 AWG, CU Wire, 600V, Nylon | Carlton-Bates |
Terminals WIRE JOINT 22-16 | Sager |
TERMINAL, CLOSED END SPLICE, 16AWG, RED | Farnell |
Where can I find additional details, specifications and documents for a JN224-318-M?
Additional datasheets, footprints and schematics for JN224-318-M are listed on our Part Details page. You can also find images and similar parts to JN224-318-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JN224-318-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JN224-318-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JN224-318-M fall under?
The JN224-318-M is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to JN224-318-M when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JN224-318-M you can contact the distributor directly for product support, shipping queries etc.
Is the JN224-318-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JN224-318-M have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for JN224-318-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JN224-318-M often in real-time on the comparison pages.
What if I can't find stock of JN224-318-M?
You can fill out our help required form which you can use to request a quote for JN224-318-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.