Status: | Unknown |
---|---|
Series: | MA Series |
RoHS: | Unknown |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | MA Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Jmacd-5Xms2 = M39016/15-130M |Cii Te Connectivity JMACD-5XMS2 | Newark Electronics |
Industrial Relays JMACD-5XMS2 = M39016/15-130M | Rapid Electronics |
JMACD-5XMS2 = M39016/15-130M | Avnet America |
Special Order: JMACD-5XMS2 = M39016/15-130M Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 5 VDC Coil Voltage Rating: 5 VDC Coil Resistance: 50 Ω Coil Power Rating DC: 500 mW To-5/.100 Grid Relay | 2 Form C, DPDT, 2 C/O 5 VDC 50 Ω | Part Number: JMACD-5XMS2 | Internal Number: 2-1617122-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a JMACD-5XMS2?
Additional datasheets, footprints and schematics for JMACD-5XMS2 are listed on our Part Details page. You can also find images and similar parts to JMACD-5XMS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JMACD-5XMS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JMACD-5XMS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JMACD-5XMS2 fall under?
The JMACD-5XMS2 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JMACD-5XMS2 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JMACD-5XMS2 you can contact the distributor directly for product support, shipping queries etc.
Is the JMACD-5XMS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JMACD-5XMS2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TE Store have stock available or on a lead time for JMACD-5XMS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JMACD-5XMS2 often in real-time on the comparison pages.
What if I can't find stock of JMACD-5XMS2?
You can fill out our help required form which you can use to request a quote for JMACD-5XMS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.