Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.22
|
44
in stock
|
Buy Now | |
Sager
from US$21.51
|
2,775
in stock
|
Buy Now | |
Electro Enterprises
from US$25.64
|
204
in stock
|
Buy Now | |
Distrelec
from US$25.04
|
141
in stock
|
Buy Now | |
RS Americas
from US$19.77
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$22.36
|
44
in stock
|
Buy Now | |
element14
from US$22.25
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.12
|
17
in stock
|
Buy Now | |
Carlton-Bates
from US$23.64
|
-
|
Buy Now | |
TTI Europe
from US$19.82
|
-
|
Buy Now |
For Use With | Honeywell XE Series Switches |
---|---|
IP / NEMA Rating | - |
Accessory Type | Roller Leaf Actuator |
Differential Travel Max | 0.305mm |
Operating Force Max | 21ozf |
Over Travel Min | 0.229mm |
Switch Actuators Actuator ROLLER LEVER | Sager |
Honeywell Roller Lever Roller Lever Metallic XE Series Switches | Distrelec |
Subminiature Switch Auxiliary Actuator Roller Lever | Honeywell JM-5 | RS Americas |
Actuator, 21Ozf, Xe Series Switch | Newark Electronics |
ACTUATOR, 21OZF, XE SERIES SWITCH | element14 |
Driving lever | Transfer Multisort Elektronik |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Where can I find additional details, specifications and documents for a JM-5?
Additional datasheets, footprints and schematics for JM-5 are listed on our Part Details page. You can also find images and similar parts to JM-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JM-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JM-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JM-5 fall under?
The JM-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JM-5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JM-5 you can contact the distributor directly for product support, shipping queries etc.
Is the JM-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JM-5 have stock available?
Authorised distributors including Sager, Electro Enterprises, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for JM-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JM-5 often in real-time on the comparison pages.
What if I can't find stock of JM-5?
You can fill out our help required form which you can use to request a quote for JM-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.