Status: | Unknown |
---|---|
Series: | JM Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 20A |
Product Range | JM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 125VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 160ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 75mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 5V |
External Depth | 30.4mm |
External Height | 26.5mm |
External Width | 16mm |
Nom Operating Power | 900mW |
Relay Type | Power - General Purpose |
Relay, Spst-No, 125Vac, 20A | Newark Electronics |
PANASONIC EW/AROMAT SLIM TYPE | Relay Specialties |
Where can I find additional details, specifications and documents for a JM1AN-TMP-DC12V-F?
Additional datasheets, footprints and schematics for JM1AN-TMP-DC12V-F are listed on our Part Details page. You can also find images and similar parts to JM1AN-TMP-DC12V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JM1AN-TMP-DC12V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JM1AN-TMP-DC12V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JM1AN-TMP-DC12V-F fall under?
The JM1AN-TMP-DC12V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JM1AN-TMP-DC12V-F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JM1AN-TMP-DC12V-F you can contact the distributor directly for product support, shipping queries etc.
Is the JM1AN-TMP-DC12V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JM1AN-TMP-DC12V-F have stock available?
Authorised distributors including element14, Newark Electronics and Relay Specialties have stock available or on a lead time for JM1AN-TMP-DC12V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JM1AN-TMP-DC12V-F often in real-time on the comparison pages.
What if I can't find stock of JM1AN-TMP-DC12V-F?
You can fill out our help required form which you can use to request a quote for JM1AN-TMP-DC12V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.