Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.94
|
174
in stock
|
Buy Now | |
Electro Enterprises
from US$12.23
|
593
in stock
|
Buy Now | |
Sager
from US$18.50
|
358
in stock
|
Buy Now | |
Newark Electronics
from US$20.25
|
174
in stock
|
Buy Now | |
element14
from US$19.65
|
174
in stock
|
Buy Now | |
Distrelec
from US$18.55
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.88
|
26
in stock
|
Buy Now | |
RS Americas
from US$28.86
|
-
|
Buy Now | |
Carlton-Bates
from US$18.59
|
-
|
Buy Now |
For Use With | Honeywell XE Series Switches |
---|---|
IP / NEMA Rating | - |
Accessory Type | Straight Leaf Actuator |
Differential Travel Max | 0.305mm |
Operating Force Max | 21ozf |
Over Travel Min | 0.229mm |
Switch Actuators Actuator LEVER | Sager |
Actuator, 21Ozf, Xe Series Switch | Newark Electronics |
ACTUATOR, 21OZF, XE SERIES SWITCH | element14 |
Honeywell LEVER SPRNG LEAF FOR LIMT SWITCH | Distrelec |
Driving lever | Transfer Multisort Elektronik |
Auxiliary Actuator, Lever | Honeywell JM-1 | RS Americas |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a JM-1?
Additional datasheets, footprints and schematics for JM-1 are listed on our Part Details page. You can also find images and similar parts to JM-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JM-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JM-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JM-1 fall under?
The JM-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JM-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JM-1 you can contact the distributor directly for product support, shipping queries etc.
Is the JM-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JM-1 have stock available?
Authorised distributors including Electro Enterprises, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for JM-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JM-1 often in real-time on the comparison pages.
What if I can't find stock of JM-1?
You can fill out our help required form which you can use to request a quote for JM-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.