Status: | Unknown |
---|---|
Series: | GENTIX Series |
RoHS: | Unknown |
Prices starting from US$9.04
Computer Connector | USB |
---|---|
Mouse Size | Standard |
Mouse Colour | Black |
Product Range | GENTIX Series |
SVHC | No SVHC (15-Jan-2019) |
Cherry Gentix Corded Mouse Mouse | RS |
Mice, Wired, Usb, Black, Standard | Newark Electronics |
OPTICAL MOUSE, USB, BLACK | element14 |
Cherry Wired Mouse GENTIX 1000dpi Optical Ambidextrous Black | Distrelec |
Where can I find additional details, specifications and documents for a JM-0300-2?
Additional datasheets, footprints and schematics for JM-0300-2 are listed on our Part Details page. You can also find images and similar parts to JM-0300-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JM-0300-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JM-0300-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JM-0300-2 fall under?
The JM-0300-2 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to JM-0300-2 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JM-0300-2 you can contact the distributor directly for product support, shipping queries etc.
Is the JM-0300-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JM-0300-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JM-0300-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JM-0300-2 often in real-time on the comparison pages.
What if I can't find stock of JM-0300-2?
You can fill out our help required form which you can use to request a quote for JM-0300-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.