Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.67
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Rj45 Connector, R/A, Rcpt, 8P8C, 1Port | Newark Electronics |
Single Port 8 Position No LEDs Right Angle Shielded RJ45 Connector | Future Electronics |
RJ-45 Receptacle Connector Right Angle 8 Position 1.02mm/2.03mm Pitch 8 Terminal 1 Port Through Hole Solder Tray | Avnet America |
Modular Connectors / Ethernet Connectors CON RJ45 1X1 Tab up HDBaseT 30W PoE | Sager |
RJ45 CONNECTOR, R/A, RCPT, 8P8C, 1PORT | Farnell |
Where can I find additional details, specifications and documents for a JK0-8001NL?
Additional datasheets, footprints and schematics for JK0-8001NL are listed on our Part Details page. You can also find images and similar parts to JK0-8001NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JK0-8001NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JK0-8001NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JK0-8001NL fall under?
The JK0-8001NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JK0-8001NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JK0-8001NL you can contact the distributor directly for product support, shipping queries etc.
Is the JK0-8001NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JK0-8001NL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for JK0-8001NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JK0-8001NL often in real-time on the comparison pages.
What if I can't find stock of JK0-8001NL?
You can fill out our help required form which you can use to request a quote for JK0-8001NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.