Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
LEDs | With LED |
RJ45 CONNECTOR, JACK, 8P8C, THT | element14 |
Connector RJ-45 5GPP 1:1 1x1 Port 8 Position Right Angle Through Hole Thermoplastic | Avnet America |
Modular Connectors / Ethernet Connectors 5GBase-T PoE 60W 1:1 2x4 Ports 1:1 4Pair | Sager |
Where can I find additional details, specifications and documents for a JK0-5101NL?
Additional datasheets, footprints and schematics for JK0-5101NL are listed on our Part Details page. You can also find images and similar parts to JK0-5101NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JK0-5101NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JK0-5101NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JK0-5101NL fall under?
The JK0-5101NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JK0-5101NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JK0-5101NL you can contact the distributor directly for product support, shipping queries etc.
Is the JK0-5101NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JK0-5101NL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for JK0-5101NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JK0-5101NL often in real-time on the comparison pages.
What if I can't find stock of JK0-5101NL?
You can fill out our help required form which you can use to request a quote for JK0-5101NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.