Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.88
|
157
in stock
|
Buy Now | |
TTI Europe
from US$6.29
|
1,125
in stock
|
Buy Now | |
Sager
from US$6.37
|
694
in stock
|
Buy Now | |
Chip One Stop
from US$3.22
|
285
in stock
|
Buy Now | |
Avnet America
from US$6.45
|
188
in stock
|
Buy Now | |
Future Electronics
from US$6.60
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$8.31
|
157
in stock
|
Buy Now | |
element14
from US$7.13
|
157
in stock
|
Buy Now | |
Rutronik
from US$6.30
|
-
|
Buy Now | |
Avnet Asia
from US$3.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat6 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Modular Connectors / Ethernet Connectors PULSEJACK GIGJACK T12 | Sager |
RJ45 INTEGRATED CONNECTOR MODULE (ICM) | Avnet America |
G/Y LEDs 1000 Base-TX 90â–‘ Right Angle Shielded EMI Finger RJ45 Magjack Connector | Future Electronics |
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT | element14 |
Where can I find additional details, specifications and documents for a JK0-0136NL?
Additional datasheets, footprints and schematics for JK0-0136NL are listed on our Part Details page. You can also find images and similar parts to JK0-0136NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JK0-0136NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JK0-0136NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JK0-0136NL fall under?
The JK0-0136NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JK0-0136NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JK0-0136NL you can contact the distributor directly for product support, shipping queries etc.
Is the JK0-0136NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JK0-0136NL have stock available?
Authorised distributors including TTI Europe, Sager, Chip One Stop, Avnet America and Future Electronics have stock available or on a lead time for JK0-0136NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JK0-0136NL often in real-time on the comparison pages.
What if I can't find stock of JK0-0136NL?
You can fill out our help required form which you can use to request a quote for JK0-0136NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.