Status: | Unknown |
---|---|
Series: | JJP Series |
RoHS: | Unknown |
Product Range | JJP Series |
---|---|
Contact Configuration | DPST-NO |
Switch Terminals | Through Hole |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 5V |
External Height | 6mm |
External Width | 10mm |
Detector Switch, Dpst-No, 5Vdc, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a JJPV0US830NOPPRLO?
Additional datasheets, footprints and schematics for JJPV0US830NOPPRLO are listed on our Part Details page. You can also find images and similar parts to JJPV0US830NOPPRLO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJPV0US830NOPPRLO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJPV0US830NOPPRLO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJPV0US830NOPPRLO fall under?
The JJPV0US830NOPPRLO is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJPV0US830NOPPRLO when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJPV0US830NOPPRLO you can contact the distributor directly for product support, shipping queries etc.
Is the JJPV0US830NOPPRLO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJPV0US830NOPPRLO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JJPV0US830NOPPRLO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJPV0US830NOPPRLO often in real-time on the comparison pages.
What if I can't find stock of JJPV0US830NOPPRLO?
You can fill out our help required form which you can use to request a quote for JJPV0US830NOPPRLO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.