Status: | Unknown |
---|---|
Series: | JJP Series |
RoHS: | Unknown |
Prices starting from US$0.56
Product Range | JJP Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 5V |
External Height | 8.3mm |
External Width | 10mm |
External Depth | 10.6mm |
SVHC | No SVHC (15-Jan-2018) |
Detector Sw, Spst-No, 0.1A, 5Vdc, Smd | Newark Electronics |
DETECTOR SW, SPST-NO, 0.1A, 5VDC, SMD | element14 |
DET SW10.6X10.0X6.0 TH HORZ. NO AG TRY Actuator Style: Lever Operating Function: Off (On) Contact Base Material: Phosphor Bronze Switch Contact Plating Material: Silver Contact Current Rating: 1 mA Lever Off (On) Phosphor Bronze Silver | Tactile Switch With Dome Switch | Part Number: JJPH0US830NOPPRLO | Internal Number: 2331331-1 | TE Connectivity | TE Store |
DET SW10.6X10.0X6.0 TH HORZ. NO AG TRY | RS Americas |
Where can I find additional details, specifications and documents for a JJPH0US830NOPPRLO?
Additional datasheets, footprints and schematics for JJPH0US830NOPPRLO are listed on our Part Details page. You can also find images and similar parts to JJPH0US830NOPPRLO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJPH0US830NOPPRLO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJPH0US830NOPPRLO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJPH0US830NOPPRLO fall under?
The JJPH0US830NOPPRLO is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJPH0US830NOPPRLO when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJPH0US830NOPPRLO you can contact the distributor directly for product support, shipping queries etc.
Is the JJPH0US830NOPPRLO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJPH0US830NOPPRLO have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for JJPH0US830NOPPRLO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJPH0US830NOPPRLO often in real-time on the comparison pages.
What if I can't find stock of JJPH0US830NOPPRLO?
You can fill out our help required form which you can use to request a quote for JJPH0US830NOPPRLO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.