JJN45 Circuit Protection by Schneider Electric

Class T 45A 300V Fuse (25417-10450)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.17

Distributor Stock
Logo for Newark
Newark
from US$50.19
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$45.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$64.24
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$40.17
-
Buy Now
Logo for Sager
Sager
from US$44.18
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

JJN-45 Circuit Protection by Eaton

TRON FAST ACTING FUSE CLASS T

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Tron Fast Acting Fuse Class T |Eaton Bussmann JJN-45 | Newark Electronics
Fuse Class T 45A 300V Very Fast 2-Pin Cartridge Holder Carton | Avnet America
Fuse, Fast Acting, 45 A, 300 VAC, 0.56 in. +/-0.02, 0.88 in. +/-0.02 | Bussmann by Eaton JJN-45 | RS Americas
Fuse, Class T | Carlton-Bates
Industrial & Electrical Fuses 300V 45A Very Fast Acting T-Tron | Sager
Fast Acting Fuse | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JJN45?

Additional datasheets, footprints and schematics for JJN45 are listed on our Part Details page. You can also find images and similar parts to JJN45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JJN45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJN45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JJN45 fall under?

The JJN45 is listed under Circuit Protection > More Circuit Protection.

Can I view similar or alternative parts?

You can view similar parts to JJN45 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JJN45 you can contact the distributor directly for product support, shipping queries etc.

Is the JJN45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JJN45 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for JJN45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JJN45 often in real-time on the comparison pages.

What if I can't find stock of JJN45?

You can fill out our help required form which you can use to request a quote for JJN45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay