Status: | Unknown |
---|---|
Series: | JJ-M Series |
RoHS: | Unknown |
Prices starting from US$1.79
Coil Voltage | 12VDC |
---|---|
Contact Current | 20A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | JJ-M Series |
Contact Voltage DC Nom | 14V |
Coil Resistance | 225ohm |
Contact Material | Silver Alloy |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Panasonic Automotive Relay 1CO 20A DC 12V 225Ohm | Distrelec |
Automotive Relay, 12Vdc, 35A, Spst-No | Newark Electronics |
Relay Automotive SPDT 20A(NO)/10A(NC) 12VDC 225 Ohm Through Hole Tube | Avnet America |
RELAY AUTOMOTIVE SPDT 20A 12V | Panasonic Electronic Components JJM1-12V | RS Americas |
AUTOMOTIVE RELAY 12V 20A | TTI Europe |
RELAY, AUTOMOTIVE, SPDT, 14VDC, 20A | Farnell |
Where can I find additional details, specifications and documents for a JJM1-12V?
Additional datasheets, footprints and schematics for JJM1-12V are listed on our Part Details page. You can also find images and similar parts to JJM1-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJM1-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJM1-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJM1-12V fall under?
The JJM1-12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JJM1-12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJM1-12V you can contact the distributor directly for product support, shipping queries etc.
Is the JJM1-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJM1-12V have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for JJM1-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJM1-12V often in real-time on the comparison pages.
What if I can't find stock of JJM1-12V?
You can fill out our help required form which you can use to request a quote for JJM1-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.