Status: | Unknown |
---|---|
Series: | JJL Series |
RoHS: | Unknown |
Product Range | JJL Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 5mA |
Contact Voltage DC Nom | 5V |
External Height | 6mm |
External Width | 3.9mm |
External Depth | 6.5mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW6.5X3.9X6.0 GW VERT. NO AG TB Actuator Style: Extended, Top Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Contact Current Rating: 5 mA Extended, Top Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJLV0UG840NOPPRTB | Internal Number: 2331400-1 | TE Connectivity | TE Store |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
DET SW6.5X3.9X6.0 GW VERT. NO AG TB | RS Americas |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | Farnell |
Where can I find additional details, specifications and documents for a JJLV0UG840NOPPRTB?
Additional datasheets, footprints and schematics for JJLV0UG840NOPPRTB are listed on our Part Details page. You can also find images and similar parts to JJLV0UG840NOPPRTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJLV0UG840NOPPRTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJLV0UG840NOPPRTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJLV0UG840NOPPRTB fall under?
The JJLV0UG840NOPPRTB is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJLV0UG840NOPPRTB when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJLV0UG840NOPPRTB you can contact the distributor directly for product support, shipping queries etc.
Is the JJLV0UG840NOPPRTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJLV0UG840NOPPRTB have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for JJLV0UG840NOPPRTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJLV0UG840NOPPRTB often in real-time on the comparison pages.
What if I can't find stock of JJLV0UG840NOPPRTB?
You can fill out our help required form which you can use to request a quote for JJLV0UG840NOPPRTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.