Status: | Unknown |
---|---|
Series: | JJL Series |
RoHS: | Unknown |
Product Range | JJL Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 5mA |
Contact Voltage DC Nom | 5V |
External Height | 6mm |
External Width | 3.9mm |
External Depth | 6.5mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW6.5X3.9X6.0 GW VERT. NO AG RL Actuator Style: Extended, Top Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Contact Current Rating: 5 mA Extended, Top Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJLV0UG1070NOPPRTR | Internal Number: 2331398-2 | TE Connectivity | TE Store |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | element14 |
DET SW6.5X3.9X6.0 GW VERT. NO AG RL | RS Americas |
Where can I find additional details, specifications and documents for a JJLV0UG1070NOPPRTR?
Additional datasheets, footprints and schematics for JJLV0UG1070NOPPRTR are listed on our Part Details page. You can also find images and similar parts to JJLV0UG1070NOPPRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJLV0UG1070NOPPRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJLV0UG1070NOPPRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJLV0UG1070NOPPRTR fall under?
The JJLV0UG1070NOPPRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJLV0UG1070NOPPRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJLV0UG1070NOPPRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJLV0UG1070NOPPRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJLV0UG1070NOPPRTR have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JJLV0UG1070NOPPRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJLV0UG1070NOPPRTR often in real-time on the comparison pages.
What if I can't find stock of JJLV0UG1070NOPPRTR?
You can fill out our help required form which you can use to request a quote for JJLV0UG1070NOPPRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.