Status: | Unknown |
---|---|
Series: | JJH Series |
RoHS: | Unknown |
Product Range | JJH Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 10mA |
Contact Voltage DC Nom | 5V |
External Height | 2mm |
External Width | 4mm |
External Depth | 5.7mm |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a JJHH0UG375NOPPQTR?
Additional datasheets, footprints and schematics for JJHH0UG375NOPPQTR are listed on our Part Details page. You can also find images and similar parts to JJHH0UG375NOPPQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJHH0UG375NOPPQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJHH0UG375NOPPQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJHH0UG375NOPPQTR fall under?
The JJHH0UG375NOPPQTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJHH0UG375NOPPQTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJHH0UG375NOPPQTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJHH0UG375NOPPQTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJHH0UG375NOPPQTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JJHH0UG375NOPPQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJHH0UG375NOPPQTR often in real-time on the comparison pages.
What if I can't find stock of JJHH0UG375NOPPQTR?
You can fill out our help required form which you can use to request a quote for JJHH0UG375NOPPQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.