Status: | Unknown |
---|---|
Series: | JJH Series |
RoHS: | Unknown |
Prices starting from US$0.67
Product Range | JJH Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 10mA |
Contact Voltage DC Nom | 5V |
External Height | 2mm |
External Width | 4mm |
External Depth | 5.7mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW5.7X4.0X2.0 GW HORZ. NO AG RL Actuator Style: Side Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Side Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJHH0UG200NONMRTR | Internal Number: 2331393-1 | TE Connectivity | TE Store |
DET SW5.7X4.0X2.0 GW HORZ. NO AG RL | RS Americas |
Detector Sw, Spst-No, 0.01A, 5Vdc, Smd | Newark Electronics |
DETECTOR SW, SPST-NO, 0.01A, 5VDC, SMD | element14 |
Detector Switch SPST OFF (ON) 10mA Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a JJHH0UG200NONMRTR?
Additional datasheets, footprints and schematics for JJHH0UG200NONMRTR are listed on our Part Details page. You can also find images and similar parts to JJHH0UG200NONMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJHH0UG200NONMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJHH0UG200NONMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJHH0UG200NONMRTR fall under?
The JJHH0UG200NONMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJHH0UG200NONMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJHH0UG200NONMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJHH0UG200NONMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJHH0UG200NONMRTR have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for JJHH0UG200NONMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJHH0UG200NONMRTR often in real-time on the comparison pages.
What if I can't find stock of JJHH0UG200NONMRTR?
You can fill out our help required form which you can use to request a quote for JJHH0UG200NONMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.