Status: | Unknown |
---|---|
Series: | JJG Series |
RoHS: | Unknown |
Product Range | JJG Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 12V |
External Height | 2mm |
External Width | 4mm |
External Depth | 5.7mm |
SVHC | No SVHC (15-Jan-2018) |
DET SW5.7X4.0X2.0 GW HORZ. NOH AG RL Actuator Style: Plunger Operating Function: Off (On) Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: Yes Plunger Off (On) Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: JJGH0UG200NOHPMRTR | Internal Number: 2331356-1 | TE Connectivity | TE Store |
Detector Switch, Spst-No, 12Vdc, Smd | Newark Electronics |
DETECTOR SWITCH, SPST-NO, 12VDC, SMD | element14 |
DET SW5.7X4.0X2.0 GW HORZ. NOH AG RL | RS Americas |
Where can I find additional details, specifications and documents for a JJGH0UG200NOHPMRTR?
Additional datasheets, footprints and schematics for JJGH0UG200NOHPMRTR are listed on our Part Details page. You can also find images and similar parts to JJGH0UG200NOHPMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJGH0UG200NOHPMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJGH0UG200NOHPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJGH0UG200NOHPMRTR fall under?
The JJGH0UG200NOHPMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJGH0UG200NOHPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJGH0UG200NOHPMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJGH0UG200NOHPMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJGH0UG200NOHPMRTR have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JJGH0UG200NOHPMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJGH0UG200NOHPMRTR often in real-time on the comparison pages.
What if I can't find stock of JJGH0UG200NOHPMRTR?
You can fill out our help required form which you can use to request a quote for JJGH0UG200NOHPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.