Status: | Unknown |
---|---|
Series: | JJG Series |
RoHS: | Unknown |
Prices starting from US$0.55
Product Range | JJG Series |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | SMD |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 12V |
External Height | 2mm |
External Width | 4mm |
External Depth | 5.7mm |
SVHC | No SVHC (15-Jan-2018) |
DET SW5.7X4.0X2.0 GW HORZ. NCH AG RL Actuator Style: Plunger Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: Yes Contact Current Rating: 100 mA Plunger Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: JJGH0UG200NCHPMRTR | Internal Number: 2331381-1 | TE Connectivity | TE Store |
Detector Switch, Spst-Nc, 12Vdc, Smd | Newark Electronics |
DETECTOR SWITCH, SPST-NC, 12VDC, SMD | element14 |
DET SW5.7X4.0X2.0 GW HORZ. NCH AG RL | RS Americas |
DETECTOR SW SPST 1MA 5VDC | TTI Europe |
Where can I find additional details, specifications and documents for a JJGH0UG200NCHPMRTR?
Additional datasheets, footprints and schematics for JJGH0UG200NCHPMRTR are listed on our Part Details page. You can also find images and similar parts to JJGH0UG200NCHPMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJGH0UG200NCHPMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJGH0UG200NCHPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJGH0UG200NCHPMRTR fall under?
The JJGH0UG200NCHPMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJGH0UG200NCHPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJGH0UG200NCHPMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJGH0UG200NCHPMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJGH0UG200NCHPMRTR have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JJGH0UG200NCHPMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJGH0UG200NCHPMRTR often in real-time on the comparison pages.
What if I can't find stock of JJGH0UG200NCHPMRTR?
You can fill out our help required form which you can use to request a quote for JJGH0UG200NCHPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.