Status: | Unknown |
---|---|
Series: | JJF Series |
RoHS: | Unknown |
Product Range | JJF Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 2.3mm |
External Width | 3.8mm |
External Depth | 4.7mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW4.7X3.8X2.3 GW VERT. NO AG RL Actuator Style: Top Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Top Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJFV0UG380NOPPRTR | Internal Number: 2331369-1 | TE Connectivity | TE Store |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
DET SW4.7X3.8X2.3 GW VERT. NO AG RL | RS Americas |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | Farnell |
Where can I find additional details, specifications and documents for a JJFV0UG380NOPPRTR?
Additional datasheets, footprints and schematics for JJFV0UG380NOPPRTR are listed on our Part Details page. You can also find images and similar parts to JJFV0UG380NOPPRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJFV0UG380NOPPRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJFV0UG380NOPPRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJFV0UG380NOPPRTR fall under?
The JJFV0UG380NOPPRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJFV0UG380NOPPRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJFV0UG380NOPPRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJFV0UG380NOPPRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJFV0UG380NOPPRTR have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for JJFV0UG380NOPPRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJFV0UG380NOPPRTR often in real-time on the comparison pages.
What if I can't find stock of JJFV0UG380NOPPRTR?
You can fill out our help required form which you can use to request a quote for JJFV0UG380NOPPRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.