Status: | Unknown |
---|---|
Series: | JJE Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
TE Store
from US$1.47
|
19,207
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now |
Product Range | JJE Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 3.8mm |
External Width | 3.5mm |
External Depth | 4.7mm |
SVHC | No SVHC (15-Jan-2018) |
DET SW4.7X3.5X2.2 GW VERT. NO AG RL Actuator Style: Top Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Top Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJEV0UG380NONMRTR | Internal Number: 2331417-1 | TE Connectivity | TE Store |
DET SW4.7X3.5X2.2 GW VERT. NO AG RL | Rapid Electronics |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
Detector Switch SPST OFF (ON) 1mA Surface Mount | Avnet America |
Switch, Det Sw4.7X3.5X2.2 Gw Vert. No Ag Rl | TE Connectivity JJEV0UG380NONMRTR | RS Americas |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a JJEV0UG380NONMRTR?
Additional datasheets, footprints and schematics for JJEV0UG380NONMRTR are listed on our Part Details page. You can also find images and similar parts to JJEV0UG380NONMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJEV0UG380NONMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJEV0UG380NONMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJEV0UG380NONMRTR fall under?
The JJEV0UG380NONMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJEV0UG380NONMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJEV0UG380NONMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJEV0UG380NONMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJEV0UG380NONMRTR have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for JJEV0UG380NONMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJEV0UG380NONMRTR often in real-time on the comparison pages.
What if I can't find stock of JJEV0UG380NONMRTR?
You can fill out our help required form which you can use to request a quote for JJEV0UG380NONMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.