Status: | Unknown |
---|---|
Series: | JJE Series |
RoHS: | Unknown |
Product Range | JJE Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 3.8mm |
External Width | 3.5mm |
External Depth | 4.7mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW4.7X3.5X2.25 GW VERT. NOH AG RL Actuator Style: Lever (Top Actuated) Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Lever (Top Actuated) Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJEV0UG380NOHPMRTR | Internal Number: 2331394-1 | TE Connectivity | TE Store |
Det Sw4.7X3.5X2.25 Gw Vert. Noh Ag Rl, 2331394-1 | TE Connectivity JJEV0UG380NOHPMRTR | RS Americas |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | element14 |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a JJEV0UG380NOHPMRTR?
Additional datasheets, footprints and schematics for JJEV0UG380NOHPMRTR are listed on our Part Details page. You can also find images and similar parts to JJEV0UG380NOHPMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJEV0UG380NOHPMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJEV0UG380NOHPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJEV0UG380NOHPMRTR fall under?
The JJEV0UG380NOHPMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJEV0UG380NOHPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJEV0UG380NOHPMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJEV0UG380NOHPMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJEV0UG380NOHPMRTR have stock available?
Authorised distributors including TE Store, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for JJEV0UG380NOHPMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJEV0UG380NOHPMRTR often in real-time on the comparison pages.
What if I can't find stock of JJEV0UG380NOHPMRTR?
You can fill out our help required form which you can use to request a quote for JJEV0UG380NOHPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.