Status: | Unknown |
---|---|
Series: | JJE Series |
RoHS: | Unknown |
Prices starting from US$0.51
Product Range | JJE Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 3.8mm |
External Width | 3.5mm |
External Depth | 4.7mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW4.7X3.5X2.25 GW VERT. NOH AG RL Actuator Style: Lever (Top Actuated) Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Lever (Top Actuated) Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJEV0UG380NOHNMRTR | Internal Number: 2331395-1 | TE Connectivity | TE Store |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
DET SW4.7X3.5X2.25 GW VERT. NOH AG RL | RS Americas |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | element14 |
Detector Switch SPST OFF (ON) 10mA Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a JJEV0UG380NOHNMRTR?
Additional datasheets, footprints and schematics for JJEV0UG380NOHNMRTR are listed on our Part Details page. You can also find images and similar parts to JJEV0UG380NOHNMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJEV0UG380NOHNMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJEV0UG380NOHNMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJEV0UG380NOHNMRTR fall under?
The JJEV0UG380NOHNMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJEV0UG380NOHNMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJEV0UG380NOHNMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJEV0UG380NOHNMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJEV0UG380NOHNMRTR have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for JJEV0UG380NOHNMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJEV0UG380NOHNMRTR often in real-time on the comparison pages.
What if I can't find stock of JJEV0UG380NOHNMRTR?
You can fill out our help required form which you can use to request a quote for JJEV0UG380NOHNMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.